XOR (Exclusive OR) IC 4 Channel 14-SO
XOR (Exclusive OR) IC 4 Channel 14-SO
IC GATE XOR 4CH 2-INP 14SO
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | I74F86D,602-ND | I74F86D,602 | I74F86D,602 |
| Product Name | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | XOR | XOR; XOR (Exclusive OR) | NOT; XOR |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) |
| Inputs | 2 | 2 | |
| Propagation Delay | 7 ns | ||
| Low Level Output Current (Sink) | 1 mA | 20 mA |