NXP Semiconductors Logic - Logic - Shift Registers - I74F166D I74F166D

Description
Manufacturer: NXP Win Source Part Number: 1182963-I74F166D Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1182963-I74F166D Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - I74F166D - 1182963-I74F166D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - I74F166D
1182963-I74F166D
Logic - Logic - Shift Registers - I74F166D 1182963-I74F166D
Manufacturer: NXP Win Source Part Number: 1182963-I74F166D Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1182963-I74F166D
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1182963-I74F166D
Product Name Logic - Logic - Shift Registers - I74F166D
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS395A/BEA - Rochester Electronics
Specs
Register Type Universal
Output Characteristics 3-State
Package Type DIP; Other; CDIP
View Details
4 suppliers
CD74AC299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD74AC299M96 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Output Characteristics 3-State
View Details
9 suppliers
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
8-bit shift register with output register - 74AHC594D-Q100,118 - Nexperia B.V.
Specs
Supply Voltage +7.0
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
View Details
6 suppliers