NXP Semiconductors Evaluation and Demonstration Boards and Kits HVP-MC3PH

Description
Motor Controller/Driver Power Management Evaluation Board
Request a Quote
Description
Motor Controller/Driver Power Management Evaluation Board
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NXP Application Sub Type 44Y6001 is part of Freescale's high-voltage motor control platform, designed for three-phase motor applications. It operates at input voltages of 90-240V AC or 110-390V DC and can deliver output power up to 1 kW. The platform includes an on-board interleaved power factor correction circuit, which is essential for developing power factor correction algorithms. It features hardware protections for over-current and over-voltage faults, and supports various motor speed and position sensors, including encoders and Hall sensors. The design incorporates optical isolation for communication and debugging, ensuring safe operation in high-voltage environments. This product is suitable for engineers looking to develop and test motor control applications with robust safety features and flexibility for different motor types.

Datasheet Summary
Powered by GS/AI

The NXP Application Sub Type 44Y6001 is part of Freescale's high-voltage motor control platform, designed for three-phase motor applications. It operates at input voltages of 90-240V AC or 110-390V DC and can deliver output power up to 1 kW. The platform includes an on-board interleaved power factor correction circuit, which is essential for developing power factor correction algorithms. It features hardware protections for over-current and over-voltage faults, and supports various motor speed and position sensors, including encoders and Hall sensors. The design incorporates optical isolation for communication and debugging, ensuring safe operation in high-voltage environments. This product is suitable for engineers looking to develop and test motor control applications with robust safety features and flexibility for different motor types.

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - HVP-MC3PH-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
HVP-MC3PH-ND
Evaluation and Demonstration Boards and Kits HVP-MC3PH-ND
Motor Controller/Driver Power Management Evaluation Board

Motor Controller/Driver Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - HVP-MC3PH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
HVP-MC3PH
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits HVP-MC3PH
DEV PLATFORM HIGH VOLTAGE MC3PH

DEV PLATFORM HIGH VOLTAGE MC3PH

Supplier's Site
Application Sub Type Nxp - 44Y6001 - Newark, An Avnet Company
Chicago, IL, United States
Application Sub Type Nxp
44Y6001
Application Sub Type Nxp 44Y6001
Application Sub Type:3 Phase Motor; Silicon Manufacturer:NXP; Kit Application Type:Power Management - Motor Control; Silicon Core Number:MKV46F256VLL1 5; Product Range:- RoHS Compliant: Yes

Application Sub Type:3 Phase Motor; Silicon Manufacturer:NXP; Kit Application Type:Power Management - Motor Control; Silicon Core Number:MKV46F256VLL15; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number HVP-MC3PH-ND HVP-MC3PH 44Y6001
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Application Sub Type Nxp
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-FSFLOWMODULE-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
TB,TC/TCM,AT224/DB714,RATIO1:1 - TB-77 - Mini-Circuits
Specs
Category Developement Board
View Details
PointPerfect - RTK Starter Kit - pointperfect-starter-kit - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CY4535 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Power Supplies
Host Interface USB-C receptacle,
View Details
4 suppliers