NXP Semiconductors Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear HT7133S

Description
Win Source Part Number: 1382279-HT7133S Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Series: 71xx Package: Tape & Reel Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 30V Voltage - Output (Min/Fixed): 3.3V Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -20°C ~ 70°C Protection Features: Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 53 pct. Current - Quiescent (Iq): 3 µA HTSUS: 8542.39.0001 Mfr: NXP Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382279-HT7133S Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Series: 71xx Package: Tape & Reel Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 30V Voltage - Output (Min/Fixed): 3.3V Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -20°C ~ 70°C Protection Features: Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 53 pct. Current - Quiescent (Iq): 3 µA HTSUS: 8542.39.0001 Mfr: NXP Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1382279-HT7133S - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1382279-HT7133S
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1382279-HT7133S
Win Source Part Number: 1382279-HT7133S Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Series: 71xx Package: Tape & Reel Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 30V Voltage - Output (Min/Fixed): 3.3V Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -20°C ~ 70°C Protection Features: Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 53 pct. Current - Quiescent (Iq): 3 µA HTSUS: 8542.39.0001 Mfr: NXP Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs

Win Source Part Number: 1382279-HT7133S
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Series: 71xx
Package: Tape & Reel
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 30V
Voltage - Output (Min/Fixed): 3.3V
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -20°C ~ 70°C
Protection Features: Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
Current - Quiescent (Iq): 3 µA
HTSUS: 8542.39.0001
Mfr: NXP
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 3,000 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1382279-HT7133S
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2559BT - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 4.75 to 5.25 volts
View Details
Battery Chargers - BQ2004ESNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage Regulators - 1220375 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
PMIC - Voltage Regulators - Linear - ADP150AUJZ-2.0-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details