NXP Semiconductors RFID, RF Access, Monitoring ICs HT2ICS2002W/V6F/RV

Description
RFID Transponder IC 125kHz ISO 11784, ISO 11785 6.5V Die
Datasheet
Description
RFID Transponder IC 125kHz ISO 11784, ISO 11785 6.5V Die
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - HT2ICS2002W/V6F/RV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
HT2ICS2002W/V6F/RV
RFID, RF Access, Monitoring ICs HT2ICS2002W/V6F/RV
RFID Transponder IC 125kHz ISO 11784, ISO 11785 6.5V Die

RFID Transponder IC 125kHz ISO 11784, ISO 11785 6.5V Die

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Network and Communication Chips
Product Number HT2ICS2002W/V6F/RV
Product Name RFID, RF Access, Monitoring ICs
Device Type Receiver
Features RoHS
Supply Voltage Other; 6.5V
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 554243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52832-CIAA-G-RDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Telecom - SI3211-E-FT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details