NXP Semiconductors Logic - Logic - Shift Registers - HEF4894BTT,118 HEF4894BTT,118

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 117520-HEF4894BTT,11 8 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 12 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-TSSOP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 117520-HEF4894BTT,11 8 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 12 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-TSSOP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - HEF4894BTT,118 - 117520-HEF4894BTT,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - HEF4894BTT,118
117520-HEF4894BTT,118
Logic - Logic - Shift Registers - HEF4894BTT,118 117520-HEF4894BTT,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 117520-HEF4894BTT,11 8 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Open Drain Number of Elements: 1 Number of Bits per Element: 12 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-TSSOP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 117520-HEF4894BTT,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Open Drain
Number of Elements: 1
Number of Bits per Element: 12
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-TSSOP
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 117520-HEF4894BTT,118
Product Name Logic - Logic - Shift Registers - HEF4894BTT,118
Supply Voltage 3 V ~ 15 V
Output Characteristics Open-drain; Open Drain
Package Type SOP; SSOP; TSSOP; Other; 20-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74HCT164DB,112-NEX - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
SN54LS165A Parallel-Load 8-Bit Shift Registers - 7700601EA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details
3 suppliers