NXP Semiconductors PMIC - PMIC - LED Drivers - HEF4794BP HEF4794BP

Description
Manufacturer: NXP Win Source Part Number: 204763-HEF4794BP Packaging: Tube/Rail Type: Linear Mounting: Through Hole Frequency: 28MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-DIP Maximum Supply Voltage: 15V Operating Input Voltage(Min): 3V Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 204763-HEF4794BP Packaging: Tube/Rail Type: Linear Mounting: Through Hole Frequency: 28MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-DIP Maximum Supply Voltage: 15V Operating Input Voltage(Min): 3V Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - HEF4794BP - 204763-HEF4794BP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - HEF4794BP
204763-HEF4794BP
PMIC - PMIC - LED Drivers - HEF4794BP 204763-HEF4794BP
Manufacturer: NXP Win Source Part Number: 204763-HEF4794BP Packaging: Tube/Rail Type: Linear Mounting: Through Hole Frequency: 28MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-DIP Maximum Supply Voltage: 15V Operating Input Voltage(Min): 3V Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 204763-HEF4794BP
Packaging: Tube/Rail
Type: Linear
Mounting: Through Hole
Frequency: 28MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-DIP
Maximum Supply Voltage: 15V
Operating Input Voltage(Min): 3V
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
40MA LED Driver IC
137-HEF4794BP
40MA LED Driver IC 137-HEF4794BP
IC LED DRIVER LINEAR 40MA 16DIP Product overview: HEF4794BP from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 40MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HEF4794BP can be used for catalog matching and distributor lookup.

IC LED DRIVER LINEAR 40MA 16DIP Product overview: HEF4794BP from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 40MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-HEF4794BP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 204763-HEF4794BP 137-HEF4794BP
Product Name PMIC - PMIC - LED Drivers - HEF4794BP 40MA LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 285408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 120 watts
Features RoHS Compliant
View Details
LED Drivers - 620-1254-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
PMIC - LED Drivers - LM3492HCQMH/NOPB - Lingto Electronic Limited
Specs
Output Current 50 milliamps
View Details