Manufacturer: NXP
Win Source Part Number: 44823-HEF4557BP
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Complementary
Number of Elements: 1
Number of Bits per Element: 64
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-DIP
Purpose: Universal
Supply Voltage - Operating: 4.5 V to 15.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Shift Registers |
| Product Number | 44823-HEF4557BP |
| Product Name | Logic - Logic - Shift Registers - HEF4557BP |
| Supply Voltage | 4.5 V ~ 15.5 V |
| Output Characteristics | Complementary |
| Package Type | DIP; Other; 16-DIP |