NXP Semiconductors Logic - Logic - Signal Switches, Multiplexers, Decoders - HEF4555BP HEF4555BP

Description
Manufacturer: NXP Win Source Part Number: 204762-HEF4555BP Packaging: Tube/Rail Type: Decoder/Demultiplexe r Mounting: Through Hole Current - Output High, Low: 3mA, 3mA Independent Circuits: 2 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 204762-HEF4555BP Packaging: Tube/Rail Type: Decoder/Demultiplexe r Mounting: Through Hole Current - Output High, Low: 3mA, 3mA Independent Circuits: 2 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - HEF4555BP - 204762-HEF4555BP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - HEF4555BP
204762-HEF4555BP
Logic - Logic - Signal Switches, Multiplexers, Decoders - HEF4555BP 204762-HEF4555BP
Manufacturer: NXP Win Source Part Number: 204762-HEF4555BP Packaging: Tube/Rail Type: Decoder/Demultiplexe r Mounting: Through Hole Current - Output High, Low: 3mA, 3mA Independent Circuits: 2 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 204762-HEF4555BP
Packaging: Tube/Rail
Type: Decoder/Demultiplexer
Mounting: Through Hole
Current - Output High, Low: 3mA, 3mA
Independent Circuits: 2
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-HEF4555BP
Analog Switch and Multiplexer IC 743-HEF4555BP
IC DECODER/DEMUX 1OF4 16DIP Product overview: HEF4555BP from NXP Semiconductors is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-HEF4555BP can be used for catalog matching and distributor lookup.

IC DECODER/DEMUX 1OF4 16DIP Product overview: HEF4555BP from NXP Semiconductors is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-HEF4555BP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 204762-HEF4555BP 743-HEF4555BP
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - HEF4555BP Analog Switch and Multiplexer IC
Supply Voltage (VS) 3 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single-pole single-throw analog switch - 74AHCT1G66GW,125 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Switch Type SPST
View Details
6 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AUP1G157GN,132 - Lingto Electronic Limited
Specs
Configuration 1 x 2:1
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Multiplexer & Demultiplexer ICs - 1921646 - RS Components, Ltd.
Specs
Configuration Dual SPDT
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details