NXP Semiconductors Logic - Logic - Counters, Dividers - HEF4526BT,653 HEF4526BT,653

Description
Manufacturer: NXP Win Source Part Number: 001549-HEF4526BT,653 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive, Negative Direction: Down Reset: Asynchronous Timing: Synchronous Count Rate: 32MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 15.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 001549-HEF4526BT,653 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive, Negative Direction: Down Reset: Asynchronous Timing: Synchronous Count Rate: 32MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 15.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - HEF4526BT,653 - 001549-HEF4526BT,653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - HEF4526BT,653
001549-HEF4526BT,653
Logic - Logic - Counters, Dividers - HEF4526BT,653 001549-HEF4526BT,653
Manufacturer: NXP Win Source Part Number: 001549-HEF4526BT,653 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive, Negative Direction: Down Reset: Asynchronous Timing: Synchronous Count Rate: 32MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 15.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 001549-HEF4526BT,653
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive, Negative
Direction: Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 32MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 15.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - HEF4526BT,653-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
HEF4526BT,653-ND
Counters, Dividers HEF4526BT,653-ND
Counter IC Binary Counter 1 Element 4 Bit Positive, Negative 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive, Negative 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - HEF4526BT,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
HEF4526BT,653
Integrated Circuits (ICs) - Logic - Counters, Dividers HEF4526BT,653
IC BINARY COUNTER 4-BIT 16SO

IC BINARY COUNTER 4-BIT 16SO

Supplier's Site
Counters, Dividers - HEF4526BT,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
HEF4526BT,653
Counters, Dividers HEF4526BT,653
Counter IC Binary Counter 1 Element 4 Bit Positive, Negative 16-SO

Counter IC Binary Counter 1 Element 4 Bit Positive, Negative 16-SO

Buy Now Datasheet
Logic - Counters, Dividers - HEF4526BT,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
HEF4526BT,653
Logic - Counters, Dividers HEF4526BT,653
IC BINARY COUNTR DWN 4BIT 16SOIC

IC BINARY COUNTR DWN 4BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 001549-HEF4526BT,653 HEF4526BT,653-ND HEF4526BT,653 HEF4526BT,653 HEF4526BT,653
Product Name Logic - Logic - Counters, Dividers - HEF4526BT,653 Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Supply Voltage 4.5 V ~ 15.5 V 1.5V; 4.5 V ~ 15.5 V
Package Type 16-SO SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Counter Type MOD-N
Unlock Full Specs
to access all available technical data

Similar Products

CD4520B CMOS Dual Binary Up-Counter - CD4520BE - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
11 suppliers
Logic - Counters, Dividers - 74HC4060DB,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 95 MHz
View Details
Dual decade ripple counter - 74HC390PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
7 suppliers