NXP Semiconductors Logic - Logic - Counters, Dividers - HEF4521BP HEF4521BP

Description
Manufacturer: NXP Win Source Part Number: 204759-HEF4521BP Packaging: Tube/Rail Mounting: Through Hole Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 24 Trigger Type: Negative Edge Reset: Asynchronous Count Rate: 35MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 16-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 204759-HEF4521BP Packaging: Tube/Rail Mounting: Through Hole Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 24 Trigger Type: Negative Edge Reset: Asynchronous Count Rate: 35MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 16-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - HEF4521BP - 204759-HEF4521BP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - HEF4521BP
204759-HEF4521BP
Logic - Logic - Counters, Dividers - HEF4521BP 204759-HEF4521BP
Manufacturer: NXP Win Source Part Number: 204759-HEF4521BP Packaging: Tube/Rail Mounting: Through Hole Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 24 Trigger Type: Negative Edge Reset: Asynchronous Count Rate: 35MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 16-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 204759-HEF4521BP
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 24
Trigger Type: Negative Edge
Reset: Asynchronous
Count Rate: 35MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 16-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 204759-HEF4521BP
Product Name Logic - Logic - Counters, Dividers - HEF4521BP
Supply Voltage 3 V ~ 15 V
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-633 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74ACT163SCX - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 140 MHz
View Details
CD4024B-MIL CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,DIESALE
Logic Family CD4000
View Details
4 suppliers