Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-DIP
Manufacturer: NXP
Win Source Part Number: 1043137-HEF4518BP,65
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: BCD Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Count Rate: 40MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-DIP
Supply Voltage - Operating: 4.5 V to 15.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC BCD COUNTER DUAL 16DIP
IC BCD COUNTER DUAL 4-BIT 16DIP
Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-DIP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 568-7884-5-ND | 1043137-HEF4518BP,652 | HEF4518BP,652 | HEF4518BP,652 | HEF4518BP,652 |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - HEF4518BP,652 | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | |||
| Counter Category | Asynchronous | Synchronous; Synchronous / Asynchronous | |||
| Counter Direction | UP | UP | |||
| Package Type | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP | DIP; 16-DIP (0.300\", 7.62mm) |