Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062479-HEF4516BP
Length: 19.5 mm
Mounting: SMD (SMT)
Frequency: 18 MHz
Number of Elements: 1
Height: 3.2 mm
Direction: Bidirectional
Number of Pins: 16
Number of Gates: 1
Width: 6.48 mm
Categories: OEM Parts(F-I)
Case / Package: DIP
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 15.5 V
Min Supply Voltage: 4.5 V
Logic Function: Counter
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1062479-HEF4516BP |
| Product Name | OEM Parts - OEM Parts (F - I) - HEF4516BP |