NXP Semiconductors Logic - Logic - Signal Switches, Multiplexers, Decoders - HEF4514BP,652 HEF4514BP,652

Description
Manufacturer: NXP Win Source Part Number: 1043133-HEF4514BP,65 2 Packaging: Tube/Rail Type: Decoder/Demultiplexe r Mounting: Through Hole Current - Output High, Low: 3mA, 3mA Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-DIP Supply Voltage - Operating: 4.5 V to 15.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1043133-HEF4514BP,65 2 Packaging: Tube/Rail Type: Decoder/Demultiplexe r Mounting: Through Hole Current - Output High, Low: 3mA, 3mA Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-DIP Supply Voltage - Operating: 4.5 V to 15.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - HEF4514BP,652 - 1043133-HEF4514BP,652 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - HEF4514BP,652
1043133-HEF4514BP,652
Logic - Logic - Signal Switches, Multiplexers, Decoders - HEF4514BP,652 1043133-HEF4514BP,652
Manufacturer: NXP Win Source Part Number: 1043133-HEF4514BP,65 2 Packaging: Tube/Rail Type: Decoder/Demultiplexe r Mounting: Through Hole Current - Output High, Low: 3mA, 3mA Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-DIP Supply Voltage - Operating: 4.5 V to 15.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1043133-HEF4514BP,652
Packaging: Tube/Rail
Type: Decoder/Demultiplexer
Mounting: Through Hole
Current - Output High, Low: 3mA, 3mA
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-DIP
Supply Voltage - Operating: 4.5 V to 15.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 568-3126-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
568-3126-5-ND
Signal Switches, Multiplexers, Decoders 568-3126-5-ND
Decoder/Demultiplexe r 1 x 4:16 24-DIP

Decoder/Demultiplexer 1 x 4:16 24-DIP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - HEF4514BP,652 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
HEF4514BP,652
Logic - Signal Switches, Multiplexers, Decoders HEF4514BP,652
IC DECODER/DEMUX 1X4:16 24DIP

IC DECODER/DEMUX 1X4:16 24DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1043133-HEF4514BP,652 568-3126-5-ND HEF4514BP,652
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - HEF4514BP,652 Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4.5 to 15.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-74HCT153D,653DKR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
3 suppliers
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4016BM96G4 - 202334-CD4016BM96G4 - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 18 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 14-SOIC
View Details
2 suppliers
 - 5041/BEA - Rochester Electronics
Specs
Switch Type SPST
Package Type DIP; DIP
View Details
3 suppliers
Multiplexer & Demultiplexer ICs - 1916897P - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Number of Pins 16
View Details