NXP Semiconductors Electronic Surplus - HEF4094BTS HEF4094BTS

Description
Manufacturer: NXP Win Source Part Number: 1179900-HEF4094BTS Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1179900-HEF4094BTS Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HEF4094BTS - 1179900-HEF4094BTS - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HEF4094BTS
1179900-HEF4094BTS
Electronic Surplus - HEF4094BTS 1179900-HEF4094BTS
Manufacturer: NXP Win Source Part Number: 1179900-HEF4094BTS Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1179900-HEF4094BTS
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1179900-HEF4094BTS
Product Name Electronic Surplus - HEF4094BTS
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 74ACT11543DWRG4 - 764984-74ACT11543DWRG4 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Push-Pull
Package Type SOIC
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
 - 1776607 - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic - Shift Registers - 74HC166PW-Q100J - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details