NXP Semiconductors OEM Parts - OEM Parts (F - I) - HEF4094BTD-T HEF4094BTD-T

Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968483-HEF4094BTD-T Mounting: SMD (SMT) Number of Pins: 16 Categories: OEM Parts(F-I) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Min Operating Temperature: 85 °C Logic Function: Latch, Shift Register
Request a Quote
Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968483-HEF4094BTD-T Mounting: SMD (SMT) Number of Pins: 16 Categories: OEM Parts(F-I) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Min Operating Temperature: 85 °C Logic Function: Latch, Shift Register
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - HEF4094BTD-T - 968483-HEF4094BTD-T - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - HEF4094BTD-T
968483-HEF4094BTD-T
OEM Parts - OEM Parts (F - I) - HEF4094BTD-T 968483-HEF4094BTD-T
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968483-HEF4094BTD-T Mounting: SMD (SMT) Number of Pins: 16 Categories: OEM Parts(F-I) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Min Operating Temperature: 85 °C Logic Function: Latch, Shift Register

Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968483-HEF4094BTD-T
Mounting: SMD (SMT)
Number of Pins: 16
Categories: OEM Parts(F-I)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: 85 °C
Logic Function: Latch, Shift Register

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 968483-HEF4094BTD-T
Product Name OEM Parts - OEM Parts (F - I) - HEF4094BTD-T
Unlock Full Specs
to access all available technical data

Similar Products