NAND Gate IC 4 Channel Schmitt Trigger 14-DIP
IC GATE NAND 4CH 2-INP 14DIP Product overview: HEF4093BP,652 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF4093BP,652 can be used for catalog matching and distributor lookup.
IC GATE NAND 4CH 2-INP 14DIP
NAND Gate IC 4 Channel Schmitt Trigger 14-DIP
IC GATE NAND 4CH 2IN 14DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 568-1704-5-ND | 705-HEF4093BP,652 | HEF4093BP,652 | HEF4093BP,652 | HEF4093BP,652 |
| Product Name | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NAND | NAND | NAND | NAND; NAND Gate | NOT; NAND |
| Supply Voltage | 3V ~ 15V | 3V ~ 15V | 1.5V | 1.5V; 3V ~ 15V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) |
| Inputs | 2 | 2 | 2 | ||
| Features | Schmitt Trigger | ||||
| Propagation Delay | 60 ns | 60 ns |