NXP Semiconductors Logic - Logic - Gates and Inverters - HEF4075BP HEF4075BP

Description
Manufacturer: NXP Win Source Part Number: 040481-HEF4075BP Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole Logic Type: OR Gate Number of Inputs: 3 Current - Output High, Low: 3mA, 3mA Max Propagation Delay @ V, Max CL: 40ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-DIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 15 V Alternative Parts (Cross-Reference): CD4075BE; HEF4075BP,652; MC14075BCP; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 040481-HEF4075BP Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole Logic Type: OR Gate Number of Inputs: 3 Current - Output High, Low: 3mA, 3mA Max Propagation Delay @ V, Max CL: 40ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-DIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 15 V Alternative Parts (Cross-Reference): CD4075BE; HEF4075BP,652; MC14075BCP; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - HEF4075BP - 040481-HEF4075BP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - HEF4075BP
040481-HEF4075BP
Logic - Logic - Gates and Inverters - HEF4075BP 040481-HEF4075BP
Manufacturer: NXP Win Source Part Number: 040481-HEF4075BP Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole Logic Type: OR Gate Number of Inputs: 3 Current - Output High, Low: 3mA, 3mA Max Propagation Delay @ V, Max CL: 40ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-DIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 15 V Alternative Parts (Cross-Reference): CD4075BE; HEF4075BP,652; MC14075BCP; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 040481-HEF4075BP
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: OR Gate
Number of Inputs: 3
Current - Output High, Low: 3mA, 3mA
Max Propagation Delay @ V, Max CL: 40ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-DIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 15 V
Alternative Parts (Cross-Reference): CD4075BE; HEF4075BP,652; MC14075BCP;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DIP Logic IC - 705-HEF4075BP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Logic IC
705-HEF4075BP
DIP Logic IC 705-HEF4075BP
IC GATE OR 3CH 3-INP 14-DIP Product overview: HEF4075BP from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF4075BP can be used for catalog matching and distributor lookup.

IC GATE OR 3CH 3-INP 14-DIP Product overview: HEF4075BP from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF4075BP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 040481-HEF4075BP 705-HEF4075BP
Product Name Logic - Logic - Gates and Inverters - HEF4075BP DIP Logic IC
Gate Type NOT; OR; OR Gate OR
Supply Voltage 3 V ~ 15 V
Inputs 3 3
Propagation Delay 40 ns 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5430DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
2-input OR gate - 74AHCT1G32GZYL - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
Logic IC - 705-54LS08DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 2
Propagation Delay 18 ns
View Details
2 suppliers
Logic Gates - 1697238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details