NXP Semiconductors Logic - Logic - Gates and Inverters - HEF4073BP HEF4073BP

Description
Manufacturer: NXP Win Source Part Number: 204753-HEF4073BP Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 3mA, 3mA Max Propagation Delay @ V, Max CL: 40ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-DIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 204753-HEF4073BP Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 3mA, 3mA Max Propagation Delay @ V, Max CL: 40ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-DIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - HEF4073BP - 204753-HEF4073BP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - HEF4073BP
204753-HEF4073BP
Logic - Logic - Gates and Inverters - HEF4073BP 204753-HEF4073BP
Manufacturer: NXP Win Source Part Number: 204753-HEF4073BP Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 3mA, 3mA Max Propagation Delay @ V, Max CL: 40ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-DIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 204753-HEF4073BP
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 3mA, 3mA
Max Propagation Delay @ V, Max CL: 40ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-DIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DIP Logic IC - 705-HEF4073BP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Logic IC
705-HEF4073BP
DIP Logic IC 705-HEF4073BP
IC GATE AND 3CH 3-INP 14-DIP Product overview: HEF4073BP from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF4073BP can be used for catalog matching and distributor lookup.

IC GATE AND 3CH 3-INP 14-DIP Product overview: HEF4073BP from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF4073BP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 204753-HEF4073BP 705-HEF4073BP
Product Name Logic - Logic - Gates and Inverters - HEF4073BP DIP Logic IC
Gate Type NOT; AND; AND Gate AND
Supply Voltage 3 V ~ 15 V
Inputs 3 3
Propagation Delay 40 ns 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 54HC51J/B - Rochester Electronics
Specs
Gate Type NOT; AND; OR
IC Package Type DIP; Other; CDIP
View Details
4 suppliers
Logic - Gates and Inverters - 74AHCT3G14GD-Q100H - Lingto Electronic Limited
Specs
Gate Type NOT
Supply Voltage 2V (Low), 0.5V ~ 0.6V (High)
Operating Current 1.00E-3 mA
View Details
2 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Inverters ICs - 9210300P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details