OR Gate, 4000/14000/40000 Series, 2-Func, 4-Input, CMOS, PDIP14
OR Gate IC 2 Channel 14-DIP
IC GATE OR 2CH 4-INP 14DIP Product overview: HEF4072BP,652 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF4072BP,652 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 775938-HEF4072BP,652
Series: 4000B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 2
Logic Type: OR Gate
Number of Inputs: 4
Current - Output High, Low: 3mA, 3mA
Operating Supply Voltage: 3 V ~ 15 V
Max Propagation Delay @ V, Max CL: 55ns @ 15V, 50pF
Logic Level - Low: 1.5 V ~ 4 V
Logic Level - High: 3.5 V ~ 11 V
Part Status: Obsolete(EOL)
Family Name: HEF4072
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-DIP
Maximum Quiescent Current: 4μA
Alternative Parts (Cross-Reference): MC14072BCP; HCF4072BEY; CD4072BE; CD4072BFMSR;
Introduction Date: January 01, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
OR Gate IC 2 Channel 14-DIP
IC GATE OR 2CH 4-INP 14DIP
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | HEF4072BP,652 | 568-7882-5-ND | 705-HEF4072BP,652 | 775938-HEF4072BP,652 | HEF4072BP,652 | HEF4072BP,652 |
| Product Name | Gates and Inverters | Dual Logic IC | Logic - Logic - Gates and Inverters - HEF4072BP,652 | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR | OR | OR; OR | NOT; OR; OR Gate | OR; OR Gate | OR |
| Logic Family | CMOS | HEF4000 | CMOS | |||
| IC Package Type | DIP; Other; DIP14 | DIP; Other; "14-DIP (0.300"", 7.62mm)" | Other; Tube | DIP | DIP; Other; 14-DIP (0.300\", 7.62mm) | |
| Supply Voltage | 3V ~ 15V | 3V ~ 15V | 3 V ~ 15 V | 1.5V; 3V ~ 15V | 1.5V | |
| Inputs | 4 | 4 | 4 | 4 |