NXP Semiconductors Logic IC HEF4071BP,652

Description
IC GATE OR 4CH 2-INP 14DIP Product overview: HEF4071BP,652 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF4071BP,652 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE OR 4CH 2-INP 14DIP Product overview: HEF4071BP,652 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF4071BP,652 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC GATE OR 4CH 2-INP 14DIP Product overview: HEF4071BP,652 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF4071BP,652 can be used for catalog matching and distributor lookup.

IC GATE OR 4CH 2-INP 14DIP Product overview: HEF4071BP,652 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF4071BP,652 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - HEF4071BP,652 - 775937-HEF4071BP,652 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - HEF4071BP,652
775937-HEF4071BP,652
Logic - Logic - Gates and Inverters - HEF4071BP,652 775937-HEF4071BP,652
Manufacturer: NXP Win Source Part Number: 775937-HEF4071BP,652 Series: 4000B Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 3.4mA, 3.4mA Operating Supply Voltage: 3 V ~ 15 V Max Propagation Delay @ V, Max CL: 35ns @ 15V, 50pF Logic Level - Low: 1.5 V ~ 4 V Logic Level - High: 3.5 V ~ 11 V Part Status: Obsolete(EOL) Family Name: HEF4071 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DIP Maximum Quiescent Current: 4μA Alternative Parts (Cross-Reference): HEF4071BT/S201,118; HEF4071BTT; HEF4071BT; HEF4071BT,653; Introduction Date: January 01, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 775937-HEF4071BP,652
Series: 4000B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Operating Supply Voltage: 3 V ~ 15 V
Max Propagation Delay @ V, Max CL: 35ns @ 15V, 50pF
Logic Level - Low: 1.5 V ~ 4 V
Logic Level - High: 3.5 V ~ 11 V
Part Status: Obsolete(EOL)
Family Name: HEF4071
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-DIP
Maximum Quiescent Current: 4μA
Alternative Parts (Cross-Reference): HEF4071BT/S201,118; HEF4071BTT; HEF4071BT; HEF4071BT,653;
Introduction Date: January 01, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 568-1698-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
568-1698-5-ND
Gates and Inverters 568-1698-5-ND
OR Gate IC 4 Channel 14-DIP

OR Gate IC 4 Channel 14-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - HEF4071BP,652 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
HEF4071BP,652
Integrated Circuits (ICs) - Logic - Gates and Inverters HEF4071BP,652
IC GATE OR 4CH 2-INP 14DIP

IC GATE OR 4CH 2-INP 14DIP

Supplier's Site
Gates and Inverters - HEF4071BP,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
HEF4071BP,652
Gates and Inverters HEF4071BP,652
OR Gate IC 4 Channel 14-DIP

OR Gate IC 4 Channel 14-DIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-HEF4071BP,652 775937-HEF4071BP,652 568-1698-5-ND HEF4071BP,652 HEF4071BP,652
Product Name Logic IC Logic - Logic - Gates and Inverters - HEF4071BP,652 Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR OR OR; OR Gate
Supply Voltage 3V ~ 15V 3 V ~ 15 V 3V ~ 15V 1.5V 1.5V; 3V ~ 15V
Inputs 2 2 2 2
Propagation Delay 35 ns 35 ns 35 ns
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4071BDM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Specs
Gate Type Shift Register
Logic Family AHCT
Operating Temperature -40 C (-40 F)
View Details
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2139007P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details