Manufacturer: NXP
Win Source Part Number: 131439-HEF4070BP,652
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 3mA, 3mA
Max Propagation Delay @ V, Max CL: 55ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-DIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 15 V
Alternative Parts (Cross-Reference): CD4070BCN; CD4070BMN; CD4070BMN/NOPB; HEF4070BP,652;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
XOR (Exclusive OR) IC 4 Channel 14-DIP
IC GATE XOR 4CH 2-INP 14DIP Product overview: HEF4070BP,652 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF4070BP,652 can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 4 Channel 14-DIP
IC GATE XOR 4CH 2-INP 14DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 131439-HEF4070BP,652 | 568-1697-5-ND | 705-HEF4070BP,652 | HEF4070BP,652 | HEF4070BP,652 |
| Product Name | Logic - Logic - Gates and Inverters - HEF4070BP,652 | Gates and Inverters | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; XOR; XOR (Exclusive OR) | XOR | XOR | XOR; XOR (Exclusive OR) | XOR |
| Supply Voltage | 3 V ~ 15 V | 3V ~ 15V | 3V ~ 15V | 1.5V; 3V ~ 15V | 1.5V |
| Inputs | 2 | 2 | 2 | 2 | |
| Propagation Delay | 55 ns | 55 ns | 55 ns | ||
| Low Level Output Current (Sink) | 3 mA | 3 mA |