NAND Gate, 4000/14000/40000 Series, 1-Func, 8-Input, CMOS, PDSO14
NAND Gate IC 1 Channel 14-SO
IC GATE NAND 1CH 8-INP 14SO
NAND Gate IC 1 Channel 14-SO
| Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | HEF4068BT,652 | 568-3115-5-ND | HEF4068BT,652 | HEF4068BT,652 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND; NAND | NAND | NAND | NAND; NAND Gate |
| Logic Family | CMOS | |||
| IC Package Type | SOP; Other; SOP14 | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 3V ~ 15V | 1.5V | 1.5V; 3V ~ 15V | |
| Inputs | 8 | 8 |