NXP Semiconductors 155OHM Analog Switch and Multiplexer IC HEF4066BP,652

Description
IC SWITCH SPST-NOX4 155OHM 14DIP Product overview: HEF4066BP,652 from NXP Semiconductors is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 155OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 155OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HEF4066BP,652 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SWITCH SPST-NOX4 155OHM 14DIP Product overview: HEF4066BP,652 from NXP Semiconductors is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 155OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 155OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HEF4066BP,652 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
155OHM Analog Switch and Multiplexer IC
747-HEF4066BP,652
155OHM Analog Switch and Multiplexer IC 747-HEF4066BP,652
IC SWITCH SPST-NOX4 155OHM 14DIP Product overview: HEF4066BP,652 from NXP Semiconductors is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 155OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 155OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HEF4066BP,652 can be used for catalog matching and distributor lookup.

IC SWITCH SPST-NOX4 155OHM 14DIP Product overview: HEF4066BP,652 from NXP Semiconductors is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 155OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 155OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HEF4066BP,652 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4066BP,652 - 810496-HEF4066BP,652 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4066BP,652
810496-HEF4066BP,652
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4066BP,652 810496-HEF4066BP,652
Manufacturer: NXP USA Inc. Win Source Part Number: 810496-HEF4066BP,652 Packaging: Tube Mounting Style: Through Hole Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 90MHz Crosstalk: -50dB at 1MHz Channel-to-Channel Matching (ΔRon): 5Ohm Channel Capacitance (CS(off), CD(off)): 7.5pF Part Status: Obsolete (End Of Life) Supplier Device Package: 14-DIP Temperature Range - Operating: -40°C ~ 125°C Single Supply Voltage (V+): 3V ~ 15V Manufacturer Package: 14-DIP On-State Resistance (Maximum): 155Ohm Current - Leakage (IS(off)) (Maximum): 200nA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Part Number Series: HEF4066B

Manufacturer: NXP USA Inc.
Win Source Part Number: 810496-HEF4066BP,652
Packaging: Tube
Mounting Style: Through Hole
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 90MHz
Crosstalk: -50dB at 1MHz
Channel-to-Channel Matching (ΔRon): 5Ohm
Channel Capacitance (CS(off), CD(off)): 7.5pF
Part Status: Obsolete (End Of Life)
Supplier Device Package: 14-DIP
Temperature Range - Operating: -40°C ~ 125°C
Single Supply Voltage (V+): 3V ~ 15V
Manufacturer Package: 14-DIP
On-State Resistance (Maximum): 155Ohm
Current - Leakage (IS(off)) (Maximum): 200nA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Part Number Series: HEF4066B

Buy Now
Analog Switches, Multiplexers, Demultiplexers - 568-1694-5-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
568-1694-5-ND
Analog Switches, Multiplexers, Demultiplexers 568-1694-5-ND
4 Circuit IC Switch 1:1 155Ohm 14-DIP

4 Circuit IC Switch 1:1 155Ohm 14-DIP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - HEF4066BP,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
HEF4066BP,652
Analog Switches, Multiplexers, Demultiplexers HEF4066BP,652
4 Circuit IC Switch 1:1 155Ohm 14-DIP

4 Circuit IC Switch 1:1 155Ohm 14-DIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-HEF4066BP,652 810496-HEF4066BP,652 568-1694-5-ND HEF4066BP,652
Product Name 155OHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4066BP,652 Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Ron 5 ohms 155 ohms 155 ohms
Bandwidth 90 MHz 90 MHz 90 MHz 90 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type Tube DIP; "14-DIP DIP; 14-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.5V 3.3V 100MHz TSSOP Analog Switch and Multiplexer IC - 743-74CB3T16211DGGRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Bandwidth 100 MHz
View Details
2 suppliers
Dual 4-channel analog multiplexer/demultiplexer - 74LV4052D-Q100J - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 7 volts
View Details
4 suppliers