NXP Semiconductors Logic - Logic - Counters, Dividers - HEF4060BP HEF4060BP

Description
Manufacturer: NXP Win Source Part Number: 1179873-HEF4060BP Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1179873-HEF4060BP Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - HEF4060BP - 1179873-HEF4060BP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - HEF4060BP
1179873-HEF4060BP
Logic - Logic - Counters, Dividers - HEF4060BP 1179873-HEF4060BP
Manufacturer: NXP Win Source Part Number: 1179873-HEF4060BP Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1179873-HEF4060BP
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 1179873-HEF4060BP
Product Name Logic - Logic - Counters, Dividers - HEF4060BP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC4520D,118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 69 MHz
View Details
CD4020B-MIL CMOS 14-Stage Ripple-Carry Binary Counter/Divider - M38510/05653BEA - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,WAFERSALE
Logic Family CD4000
View Details
2 suppliers
Counter - 2 Up/Down Counters - 753-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details