IC MUX 8:1 155OHM 16DIP Product overview: HEF4051BP,652 from NXP Semiconductors is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 155OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 155OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-HEF4051BP,652 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 1043113-HEF4051BP,65
Packaging: Tube/Rail
Number of Circuits: 1
-3db Bandwidth: 70MHz
Crosstalk: -50dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 155 Ohm
Case / Package: 16-DIP
Single Supply Voltage (V+): 3 V to 15 V
Channel Capacitance(CS off, CD off): 7.5pF
Max Leakage Current (IS off): 200nA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
1 Circuit IC Switch 8:1 155Ohm 16-DIP
IC MUX/DEMUX 8X1 16DIP
1 Circuit IC Switch 8:1 155Ohm 16-DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-HEF4051BP,652 | 1043113-HEF4051BP,652 | 568-1689-5-ND | HEF4051BP,652 | HEF4051BP,652 |
| Product Name | 155OHM Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4051BP,652 | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Ron | 5 ohms | 155 ohms | 5 ohms | 155 ohms | |
| Bandwidth | 70 MHz | 70 MHz | 70 MHz | 70 MHz | 70 MHz |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tube | DIP; 16-DIP | DIP; "16-DIP | DIP; 16-DIP (0.300\", 7.62mm) |