Manufacturer: NXP
Win Source Part Number: 137209-HEF4044BT,653
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: S-R Latch
Output Type: Tri-State
Current - Output High, Low: 3mA, 3mA
Independent Circuits: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 3 V to 15 V
Propagation Delay Time (ns): 30ns
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
S-R Latch 4 Channel 4:4 IC Tri-State 16-SO
S-R Latch 4 Channel 4:4 IC Tri-State 16-SO
IC R/S LATCH 3-STATE QUAD 16SOIC
IC R/S LATCH 3-STATE QUAD 16SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 137209-HEF4044BT,653 | 568-8230-2-ND | HEF4044BT,653 | HEF4044BT,653 | HEF4044BT,653 |
| Product Name | Logic - Logic - Latches - HEF4044BT,653 | Latches | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Supply Voltage | 3 V ~ 15 V | 3V ~ 15V | 1.5V; 3V ~ 15V | 1.5V | |
| Low-level Output Current (Sink) | 3 mA | 3 mA | 3 mA | ||
| High-level Output Current (Source) | 3 mA | 3 mA | 3 mA | ||
| Propagation Delay | 30 ns | 30 ns | 30 ns |