Manufacturer: NXP
Win Source Part Number: 135790-HEF4043BT,653
Category: Integrated Circuits(ICs)
Family: Logic - Latches
Series: 4000B
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 16-SO
Logic Type: S-R Latch
Output Type: Tri-State
Current - Output High, Low: 3mA, 3mA
Operating Supply Voltage: 3 V ~ 15 V
Independent Circuits: 4
Delay Time - Propagation: 15ns
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 135790-HEF4043BT,653 |
| Product Name | Integrated Circuits(ICs) |