Manufacturer: NXP
Win Source Part Number: 204746-HEF40374BP
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 50mA, 62mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 80ns @ 15V, 50pF
Trigger Type: Positive Edge
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-DIP (0.300", 7.62mm)
Purpose: Standard
Supply Voltage - Operating: 3 V to 15 V
Max Frequency: 17MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | 204746-HEF40374BP |
| Product Name | Logic - Logic - Flip Flops - HEF40374BP |
| Triggering | Positive-edge Triggered; Positive Edge |
| Supply Voltage | 3 V ~ 15 V |
| Propagation Delay | 80 ns |
| fMAX | 17 MHz |