IC DECODER CMOS BCD-DEC 16-DIP Product overview: HEF4028BP from NXP Semiconductors is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-HEF4028BP can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 204745-HEF4028BP
Packaging: Tube/Rail
Type: Decoder
Mounting: Through Hole
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-DIP
Supply Voltage - Operating: 4.5 V to 15.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-HEF4028BP | 204745-HEF4028BP |
| Product Name | DIP Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - HEF4028BP |
| Package Type | Tube/Rail | DIP; 16-DIP |