NXP Semiconductors Logic - Logic - Flip Flops - HEF4027BT HEF4027BT

Description
Manufacturer: NXP Win Source Part Number: 1179837-HEF4027BT Family Name: HEF4027 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): HEF4027BT-Q100J; TC4027BFN(ELF,N,M); CD4027BM96G4; HCF4027M013TR; Introduction Date: January 01, 1995 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1179837-HEF4027BT Family Name: HEF4027 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): HEF4027BT-Q100J; TC4027BFN(ELF,N,M); CD4027BM96G4; HCF4027M013TR; Introduction Date: January 01, 1995 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - HEF4027BT - 1179837-HEF4027BT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - HEF4027BT
1179837-HEF4027BT
Logic - Logic - Flip Flops - HEF4027BT 1179837-HEF4027BT
Manufacturer: NXP Win Source Part Number: 1179837-HEF4027BT Family Name: HEF4027 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): HEF4027BT-Q100J; TC4027BFN(ELF,N,M); CD4027BM96G4; HCF4027M013TR; Introduction Date: January 01, 1995 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1179837-HEF4027BT
Family Name: HEF4027
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): HEF4027BT-Q100J; TC4027BFN(ELF,N,M); CD4027BM96G4; HCF4027M013TR;
Introduction Date: January 01, 1995
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1179837-HEF4027BT
Product Name Logic - Logic - Flip Flops - HEF4027BT
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74ALVCH16374DGG;11-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Flip Flops - 100351WRQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers