NXP Semiconductors Logic IC HEF4025BP

Description
Triple 3-input NOR gate Product overview: HEF4025BP from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF4025BP can be used for catalog matching and distributor lookup.
Request a Quote
Description
Triple 3-input NOR gate Product overview: HEF4025BP from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF4025BP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 705-HEF4025BP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Triple 3-input NOR gate Product overview: HEF4025BP from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF4025BP can be used for catalog matching and distributor lookup.

Triple 3-input NOR gate Product overview: HEF4025BP from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF4025BP can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - HEF4025BP - 1179834-HEF4025BP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - HEF4025BP
1179834-HEF4025BP
Logic - Logic - Gates and Inverters - HEF4025BP 1179834-HEF4025BP
Manufacturer: NXP Win Source Part Number: 1179834-HEF4025BP Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Alternative Parts (Cross-Reference): HCF4025BEY; HEF4025BP,652; NLV14025BCPG; HEF4025BP; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1179834-HEF4025BP
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): HCF4025BEY; HEF4025BP,652; NLV14025BCPG; HEF4025BP;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-HEF4025BP 1179834-HEF4025BP
Product Name Logic IC Logic - Logic - Gates and Inverters - HEF4025BP
Gate Type NOR NOT
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC08-SP Quadruple 2-Input Positive-AND Gates - 5962-8404701VCA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
6 suppliers
5-Channel 100MHz Transceiver - MYXAF54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74ABT20DB,112 - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers