Manufacturer: Nexperia USA Inc.
Win Source Part Number: 119084-HEF40244BT,65
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 62mA, 45mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SO
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 119084-HEF40244BT,653 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - HEF40244BT,653 |
| Supply Voltage (VS) | 3 to 15 volts |