NXP Semiconductors Logic - Logic - Counters, Dividers - HEF4020BP HEF4020BP

Description
Manufacturer: NXP Win Source Part Number: 1179819-HEF4020BP Family Name: HEF4020 Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Alternative Parts (Cross-Reference): TC4020BP(N,M); TC4020BP(F,N,M); TC4020BP(N); Introduction Date: January 01, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1179819-HEF4020BP Family Name: HEF4020 Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Alternative Parts (Cross-Reference): TC4020BP(N,M); TC4020BP(F,N,M); TC4020BP(N); Introduction Date: January 01, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - HEF4020BP - 1179819-HEF4020BP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - HEF4020BP
1179819-HEF4020BP
Logic - Logic - Counters, Dividers - HEF4020BP 1179819-HEF4020BP
Manufacturer: NXP Win Source Part Number: 1179819-HEF4020BP Family Name: HEF4020 Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Alternative Parts (Cross-Reference): TC4020BP(N,M); TC4020BP(F,N,M); TC4020BP(N); Introduction Date: January 01, 1995 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1179819-HEF4020BP
Family Name: HEF4020
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): TC4020BP(N,M); TC4020BP(F,N,M); TC4020BP(N);
Introduction Date: January 01, 1995
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 1179819-HEF4020BP
Product Name Logic - Logic - Counters, Dividers - HEF4020BP
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-633 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Counters, Dividers - 74HCT4060DB-Q100J-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Asynchronous
Counter Direction UP
View Details
5 suppliers
CD4520B-MIL CMOS Dual Binary Up-Counter - CD4520BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,WAFERSALE
Logic Family CD4000
View Details
3 suppliers
Logic - Counters, Dividers - 74ACT161PC - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 125 MHz
View Details