NXP Semiconductors Logic - Logic - Flip Flops - HEF4013BT,653 HEF4013BT,653

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 099096-HEF4013BT,653 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 3.4mA, 3.4mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 60ns @ 15V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 7.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 14-SOIC (0.154", 3.90mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 3 V to 15 V Max Frequency: 40MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 099096-HEF4013BT,653 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 3.4mA, 3.4mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 60ns @ 15V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 7.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 14-SOIC (0.154", 3.90mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 3 V to 15 V Max Frequency: 40MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - HEF4013BT,653
099096-HEF4013BT,653
Logic - Logic - Flip Flops - HEF4013BT,653 099096-HEF4013BT,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 099096-HEF4013BT,653 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 3.4mA, 3.4mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 60ns @ 15V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 7.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 14-SOIC (0.154", 3.90mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 3 V to 15 V Max Frequency: 40MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 099096-HEF4013BT,653
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 3.4mA, 3.4mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 60ns @ 15V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 7.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 3 V to 15 V
Max Frequency: 40MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Flip Flops - 568-HEF4013BT,653TR-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE POS TRG DUAL 14SOIC

IC D-TYPE POS TRG DUAL 14SOIC

Buy Now Datasheet
 - HEF4013BT,653 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 4000/14000/40000 Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

D Flip-Flop, 4000/14000/40000 Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 099096-HEF4013BT,653 568-HEF4013BT,653TR-ND HEF4013BT,653
Product Name Logic - Logic - Flip Flops - HEF4013BT,653 Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 3 V ~ 15 V
Propagation Delay 60 ns
fMAX 40 MHz
Low-level Output Current (Sink) 3.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-6888-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 0.8V ~ 3.6V
View Details
3 suppliers
SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-88520012A - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
Logic - Flip Flops - 100331QIX - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 400 MHz
View Details