NXP Semiconductors Logic - Logic - Flip Flops - HEF4013BP,652 HEF4013BP,652

Description
Manufacturer: NXP Win Source Part Number: 141902-HEF4013BP,652 Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 3.4mA, 3.4mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 60ns @ 15V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 7.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 14-DIP (0.300", 7.62mm) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 3 V to 15 V Max Frequency: 40MHz Alternative Parts (Cross-Reference): CD4013BE; HCF4013BEY; NLV14013BCPG; HEF4013BP,652; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 141902-HEF4013BP,652 Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 3.4mA, 3.4mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 60ns @ 15V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 7.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 14-DIP (0.300", 7.62mm) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 3 V to 15 V Max Frequency: 40MHz Alternative Parts (Cross-Reference): CD4013BE; HCF4013BEY; NLV14013BCPG; HEF4013BP,652; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - HEF4013BP,652
141902-HEF4013BP,652
Logic - Logic - Flip Flops - HEF4013BP,652 141902-HEF4013BP,652
Manufacturer: NXP Win Source Part Number: 141902-HEF4013BP,652 Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Differential Current - Output High, Low: 3.4mA, 3.4mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 60ns @ 15V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 7.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 14-DIP (0.300", 7.62mm) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 3 V to 15 V Max Frequency: 40MHz Alternative Parts (Cross-Reference): CD4013BE; HCF4013BEY; NLV14013BCPG; HEF4013BP,652; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 141902-HEF4013BP,652
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 3.4mA, 3.4mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 60ns @ 15V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 7.5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 14-DIP (0.300", 7.62mm)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 3 V to 15 V
Max Frequency: 40MHz
Alternative Parts (Cross-Reference): CD4013BE; HCF4013BEY; NLV14013BCPG; HEF4013BP,652;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 568-1684-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
568-1684-5-ND
Flip Flops 568-1684-5-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Logic - Flip Flops - HEF4013BP,652 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
HEF4013BP,652
Logic - Flip Flops HEF4013BP,652
IC FF D-TYPE DUAL 1BIT 14DIP

IC FF D-TYPE DUAL 1BIT 14DIP

Supplier's Site Datasheet
Flip Flops - HEF4013BP,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
HEF4013BP,652
Flip Flops HEF4013BP,652
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - HEF4013BP,652 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
HEF4013BP,652
Integrated Circuits (ICs) - Logic - Flip Flops HEF4013BP,652
IC FF D-TYPE DUAL 1BIT 14DIP

IC FF D-TYPE DUAL 1BIT 14DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 141902-HEF4013BP,652 568-1684-5-ND HEF4013BP,652 HEF4013BP,652 HEF4013BP,652
Product Name Logic - Logic - Flip Flops - HEF4013BP,652 Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 3 V ~ 15 V 3V ~ 15V 1.5V; 3V ~ 15V
Propagation Delay 60 ns 60 ns
fMAX 40 MHz 40 MHz
Low-level Output Current (Sink) 3.4 mA 3.4 mA 3.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
Logic Family / Base Number Nexperia - 29AC1023 - Newark, An Avnet Company
Specs
fMAX 115 MHz
Package Type TSSOP; TSSOP
Number of Pins 20
View Details