NXP Semiconductors 6.8 mA 3V 18V SOIC Logic IC HEF40106BTD

Description
TEXAS INSTRUMENTS CD40106BM Inverter Gate, Schmitt Trigger, 1 Input, 6.8 mA, 3V to 18V, SOIC-14 Product overview: HEF40106BTD from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8 mA, 3V, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6.8 mA, 3V, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF40106BTD can be used for catalog matching and distributor lookup.
Request a Quote
Description
TEXAS INSTRUMENTS CD40106BM Inverter Gate, Schmitt Trigger, 1 Input, 6.8 mA, 3V to 18V, SOIC-14 Product overview: HEF40106BTD from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8 mA, 3V, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6.8 mA, 3V, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF40106BTD can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6.8 mA 3V 18V SOIC Logic IC - 705-HEF40106BTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8 mA 3V 18V SOIC Logic IC
705-HEF40106BTD
6.8 mA 3V 18V SOIC Logic IC 705-HEF40106BTD
TEXAS INSTRUMENTS CD40106BM Inverter Gate, Schmitt Trigger, 1 Input, 6.8 mA, 3V to 18V, SOIC-14 Product overview: HEF40106BTD from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8 mA, 3V, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6.8 mA, 3V, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF40106BTD can be used for catalog matching and distributor lookup.

TEXAS INSTRUMENTS CD40106BM Inverter Gate, Schmitt Trigger, 1 Input, 6.8 mA, 3V to 18V, SOIC-14 Product overview: HEF40106BTD from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8 mA, 3V, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6.8 mA, 3V, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF40106BTD can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - HEF40106BTD - 1024572-HEF40106BTD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - HEF40106BTD
1024572-HEF40106BTD
Logic - Logic - Gates and Inverters - HEF40106BTD 1024572-HEF40106BTD
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024572-HEF40106BTD Packaging: Bulk Number of Circuits: 6 Mounting: SMD (SMT) Operating Supply Voltage: 12 V Number of Pins: 14 Number of Gates: 6 High Level Output Current: -3.6 mA Low Level Output Current: 3.6 mA Propagation Delay: 60 ns Categories: Logic - Gates and Inverters Case / Package: SOT-108 Alternative Parts (Cross-Reference): CD40106BM; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Max Supply Voltage: 15 V Min Supply Voltage: 3 V

Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024572-HEF40106BTD
Packaging: Bulk
Number of Circuits: 6
Mounting: SMD (SMT)
Operating Supply Voltage: 12 V
Number of Pins: 14
Number of Gates: 6
High Level Output Current: -3.6 mA
Low Level Output Current: 3.6 mA
Propagation Delay: 60 ns
Categories: Logic - Gates and Inverters
Case / Package: SOT-108
Alternative Parts (Cross-Reference): CD40106BM;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Max Supply Voltage: 15 V
Min Supply Voltage: 3 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-HEF40106BTD 1024572-HEF40106BTD
Product Name 6.8 mA 3V 18V SOIC Logic IC Logic - Logic - Gates and Inverters - HEF40106BTD
Gate Type NOT NOT
Supply Voltage 15 V 12 V
Propagation Delay 60 ns 60 ns
Unlock Full Specs
to access all available technical data

Similar Products

Dual Logic IC - 705-54LS03/BCA - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
5 suppliers
Gates and Inverters - 54S64FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Inverters ICs - 7512765P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Gates and Inverters - 74AHC2G32GD,125 - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers