IC SCHMITT TRIGGER HEX 14SOIC
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 097598-HEF40106BT,65
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 60ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 568-HEF40106BT,653TR-ND | 097598-HEF40106BT,653 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - HEF40106BT,653 |
| Features | Schmitt Trigger | |
| Gate Type | NOT; Inverter | |
| Supply Voltage | 3 V ~ 15 V | |
| Inputs | 6 | |
| Propagation Delay | 60 ns |