NXP Semiconductors Logic - Logic - Gates and Inverters - HEF40106BT+652 HEF40106BT+652

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 204739-HEF40106BT+65 2 Packaging: Tube/Rail Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 60ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 204739-HEF40106BT+65 2 Packaging: Tube/Rail Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 60ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - HEF40106BT+652 - 204739-HEF40106BT+652 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - HEF40106BT+652
204739-HEF40106BT+652
Logic - Logic - Gates and Inverters - HEF40106BT+652 204739-HEF40106BT+652
Manufacturer: Nexperia USA Inc. Win Source Part Number: 204739-HEF40106BT+65 2 Packaging: Tube/Rail Features: Schmitt Trigger Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 60ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 204739-HEF40106BT+652
Packaging: Tube/Rail
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 60ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC SCHMITT TRIGGER HEX 14SOIC Product overview: HEF40106BT+652 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF40106BT+652 can be used for catalog matching and distributor lookup.

IC SCHMITT TRIGGER HEX 14SOIC Product overview: HEF40106BT+652 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF40106BT+652 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 204739-HEF40106BT+652 705-HEF40106BT+652
Product Name Logic - Logic - Gates and Inverters - HEF40106BT+652 Logic IC
Gate Type NOT; Inverter
Supply Voltage 3 V ~ 15 V
Inputs 6 6
Propagation Delay 60 ns 60 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 54HC30FK/B - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CLCC
View Details
4 suppliers
Logic Gates - 1221516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 6 v
Logic Family And
View Details
Gates and Inverters - 1727-74AHC3G04DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers