Manufacturer: NXP
Win Source Part Number: 873497-HEF40106BP,65
Series: 4000B
Operating Temperature Range: -40°C ~ 125°C
Features: Inverter IC 6 Channel Schmitt Trigger 14-DIP
Package: Tube
Package: 14-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: HEF40
Categories: Integrated Circuits (ICs)
Case / Package: 14-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 568-1681-5, 954-HEF40106BP652, 933406940652, HEF40106BPN
IC INVERT SCHMITT 6CH 1INP 14DIP Product overview: HEF40106BP,652 from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF40106BP,652 can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-DIP
IC INVERT SCHMITT 6CH 6-IN 14DIP
Inverter IC 6 Channel Schmitt Trigger 14-DIP
IC INVERT SCHMITT 6CH 1INP 14DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 873497-HEF40106BP,652 | 705-HEF40106BP,652 | 568-1681-5-ND | HEF40106BP,652 | HEF40106BP,652 | HEF40106BP,652 |
| Product Name | Logic - Logic - Gates and Inverters - HEF40106BP,652 | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT; Inverter | NOT | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| IC Package Type | DIP; Other; 14-DIP | Other; Tube | DIP; Other; "14-DIP (0.300"", 7.62mm)" | DIP; Other; 14-DIP (0.300\", 7.62mm) | ||
| Supply Voltage | 3V ~ 15V | 3V ~ 15V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.5V; 3V ~ 15V | 1.5V | |
| Inputs | 1 | 1 | 1 |