Manufacturer: NXP
Win Source Part Number: 775921-HEF40098BP,65
Series: 4000B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 10mA, 20mA
Operating Supply Voltage: 3 V ~ 15 V
Number of Elements: 2
Number of Bits per Element: 2, 4 (Hex)
Part Status: Obsolete(EOL)
Family Name: HEF40098
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): HEF40098BT; HEF40098BT,652; HEF40098BT,653; HEF40098BP;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Buffer, Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-DIP
IC BUFFER INVERT 15V 16DIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 775921-HEF40098BP,652 | 568-3073-5-ND | HEF40098BP,652 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - HEF40098BP,652 | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 3 to 15 volts | 3 to 15 volts |