NXP Semiconductors Quad Logic IC HEF4001UBP

Description
4000/14000/40000 Series Quad 2-INPUT Nor Gate PDIP14 Product overview: HEF4001UBP from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF4001UBP can be used for catalog matching and distributor lookup.
Request a Quote
Description
4000/14000/40000 Series Quad 2-INPUT Nor Gate PDIP14 Product overview: HEF4001UBP from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF4001UBP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad Logic IC - 705-HEF4001UBP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Logic IC
705-HEF4001UBP
Quad Logic IC 705-HEF4001UBP
4000/14000/40000 Series Quad 2-INPUT Nor Gate PDIP14 Product overview: HEF4001UBP from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF4001UBP can be used for catalog matching and distributor lookup.

4000/14000/40000 Series Quad 2-INPUT Nor Gate PDIP14 Product overview: HEF4001UBP from NXP Semiconductors is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-HEF4001UBP can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - HEF4001UBP - 1062468-HEF4001UBP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - HEF4001UBP
1062468-HEF4001UBP
Logic - Logic - Gates and Inverters - HEF4001UBP 1062468-HEF4001UBP
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062468-HEF4001UBP Mounting: SMD (SMT) Number of Elements: 4 Number of Pins: 14 Quiescent Current: 4 µA Propagation Delay: 24 ns Categories: Logic - Gates and Inverters Case / Package: PDIP Alternative Parts (Cross-Reference): HEF4001UBPHEF4001UBP .; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 15 V Min Supply Voltage: 3 V Logic Function: NOR, OR

Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062468-HEF4001UBP
Mounting: SMD (SMT)
Number of Elements: 4
Number of Pins: 14
Quiescent Current: 4 µA
Propagation Delay: 24 ns
Categories: Logic - Gates and Inverters
Case / Package: PDIP
Alternative Parts (Cross-Reference): HEF4001UBPHEF4001UBP.;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 15 V
Min Supply Voltage: 3 V
Logic Function: NOR, OR

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-HEF4001UBP 1062468-HEF4001UBP
Product Name Quad Logic IC Logic - Logic - Gates and Inverters - HEF4001UBP
Gate Type NOR; NOR, OR NOT
Supply Voltage 15 V
Propagation Delay 24 ns 24 ns
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAF54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54HC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8403701VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Quad 2-input AND gate - 74AHC08PW/G400J - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
Logic - Gates and Inverters - Multi-Function, Configurable - 100302SC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
Inputs 2
Number of Gates 5
View Details