Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062467-HEF4000BP
Length: 19.5 mm
Mounting: SMD (SMT)
Number of Elements: 2
Height: 3.2 mm
Number of Pins: 14
High Level Output Current: -3.6 mA
Low Level Output Current: 3.6 mA
Propagation Delay: 140 ns
Width: 6.48 mm
Categories: OEM Parts(F-I)
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 15 V
Min Supply Voltage: 3 V
Logic Function: NOR
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1062467-HEF4000BP |
| Product Name | OEM Parts - OEM Parts (F - I) - HEF4000BP |