The HEC4093BT is a quad 2-input NAND gate featuring Schmitt-trigger inputs, designed to provide high noise immunity and transform slowly changing input signals into sharply defined output signals. It operates within a wide supply voltage range of 3.0 V to 15.0 V and supports fully static operation with low power dissipation. The device includes clamp diodes on the inputs, allowing for the use of current limiting resistors when interfacing with voltages exceeding V_{DD}. It is specified for operation over a temperature range of -40 °C to +125 °C and complies with JEDEC standard JESD 13-B. The package type is a plastic small outline (SO14) with 14 leads, making it suitable for various applications such as wave and pulse shaping, as well as multivibrator configurations.
Win Source Part Number: 1157323-HEC4093BT,11
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 4000B
Features: Schmitt Trigger
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 60ns @ 15V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 1.5V ~ 4V
Logic Level - High: 3.5V ~ 11V
Voltage - Supply: 3V ~ 15V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): HEC4093BT118;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: HEC4093BT-T,93520066
Base Product Number: HEC4093
NAND Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate IC 4 Channel Schmitt Trigger 14-SO
IC GATE NAND SCHMIT 4CH 2IN 14SO
NAND Gate IC 4 Channel Schmitt Trigger 14-SO
IC GATE NAND SCHMIT 4CH 2IN 14SO
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1157323-HEC4093BT,118 | HEC4093BT,118 | HEC4093BT,118-ND | HEC4093BT,118 | HEC4093BT,118 | HEC4093BT,118 |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NOT; NAND; NAND Gate | AND; NAND | NAND | NAND | NAND; NAND Gate | NOT; NAND |
| Supply Voltage | 3V ~ 15V | 3V ~ 15V | 1.5V | 1.5V; 3V ~ 15V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | |
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 60 ns | 60 ns | ||||
| Low Level Output Current (Sink) | 3.4 mA | 3.4 mA | 3.4 mA |