IC GATE NAND 3CH 3-INP 14SO
IC GATE NAND 3CH 3-INP 14SO
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | HEC4023BT,112 | HEC4023BT,112 | HEC4023BT,112 |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NOT; NAND | NAND; NAND Gate |
| Supply Voltage | 1.5V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.5V; 3V ~ 15V |
| Operating Current | 0.0040 mA | 3.4 mA | |
| Low Level Output Current (Sink) | 3.4 mA |