IC PROGRAMMABLE ARRAY 16SOIC
Shift Shift Register 1 Element 8 Bit 16-SO
IC PROGRAMMABLE ARRAY 16SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers |
| Product Number | HEC4021BT,112 | HEC4021BT,112 | HEC4021BT,112 |
| Product Name | Logic - Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Register Type | Parallel In / Serial Out | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | |
| Number of Bits (Stages) | 8 | ||
| Supply Voltage | 1.5V; 3V ~ 15V | 1.5V |