NXP Semiconductors Logic - Logic - Translators, Level Shifters - GTL2012DC GTL2012DC

Description
Manufacturer: NXP Win Source Part Number: 1178047-GTL2012DC Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1178047-GTL2012DC Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - GTL2012DC - 1178047-GTL2012DC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - GTL2012DC
1178047-GTL2012DC
Logic - Logic - Translators, Level Shifters - GTL2012DC 1178047-GTL2012DC
Manufacturer: NXP Win Source Part Number: 1178047-GTL2012DC Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1178047-GTL2012DC
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1178047-GTL2012DC
Product Name Logic - Logic - Translators, Level Shifters - GTL2012DC
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
8-bit shift register with output register - 74LVC594APW,118 - Nexperia B.V.
Specs
Supply Voltage +6.5
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
View Details
7 suppliers
CD4517B CMOS Dual 64-Stage Static Shift Register - CD4517BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers