NXP Semiconductors Logic - Logic - Translators, Level Shifters - GTL2005PW/DG GTL2005PW/DG

Description
Manufacturer: NXP Win Source Part Number: 710253-GTL2005PW/DG Manufacturer Homepage: www.nxp.com Reference case: TSSOP Reference Date Code: 1424+ Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 710253-GTL2005PW/DG Manufacturer Homepage: www.nxp.com Reference case: TSSOP Reference Date Code: 1424+ Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - GTL2005PW/DG - 710253-GTL2005PW/DG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - GTL2005PW/DG
710253-GTL2005PW/DG
Logic - Logic - Translators, Level Shifters - GTL2005PW/DG 710253-GTL2005PW/DG
Manufacturer: NXP Win Source Part Number: 710253-GTL2005PW/DG Manufacturer Homepage: www.nxp.com Reference case: TSSOP Reference Date Code: 1424+ Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 710253-GTL2005PW/DG
Manufacturer Homepage: www.nxp.com
Reference case: TSSOP
Reference Date Code: 1424+
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 710253-GTL2005PW/DG
Product Name Logic - Logic - Translators, Level Shifters - GTL2005PW/DG
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS299 8-Bit Universal Shift/Storage Registers - 78024012A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.75
Output Characteristics 3-State
View Details
4 suppliers
Shift Registers - 1727-74HCS596D-Q100JDKR-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics Open-drain
View Details
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details