NXP Semiconductors Translators, Level Shifters GTL2003PW,112

Description
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 20-TSSOP
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 568-4232-5-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
568-4232-5-ND
Translators, Level Shifters 568-4232-5-ND
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 20-TSSOP

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256090-GTL2003PW,112 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256090-GTL2003PW,112
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256090-GTL2003PW,112
Win Source Part Number: 1256090-GTL2003PW,11 2 Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Features: Auto-Direction Sensing Package: Tube Number of Circuits: 1 Standard Package: 1,875 Mounting: SMD (SMT) Output Type: Open Drain Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 0.8 V ~ 5.5 V Voltage - VCCB: 0.8 V ~ 5.5 V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-4232-5,935284186 112,GTL2003PW,GTL200 3PW112 Base Product Number: GTL20 Product Status: Obsolete

Win Source Part Number: 1256090-GTL2003PW,112
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Features: Auto-Direction Sensing
Package: Tube
Number of Circuits: 1
Standard Package: 1,875
Mounting: SMD (SMT)
Output Type: Open Drain
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 0.8 V ~ 5.5 V
Voltage - VCCB: 0.8 V ~ 5.5 V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 568-4232-5,935284186112,GTL2003PW,GTL2003PW112
Base Product Number: GTL20
Product Status: Obsolete

Buy Now Datasheet
Logic - Translators, Level Shifters - GTL2003PW,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
GTL2003PW,112
Logic - Translators, Level Shifters GTL2003PW,112
IC TRNSLTR BIDIRECTIONAL 20TSSOP

IC TRNSLTR BIDIRECTIONAL 20TSSOP

Supplier's Site Datasheet
Translators, Level Shifters - GTL2003PW,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
GTL2003PW,112
Translators, Level Shifters GTL2003PW,112
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 20-TSSOP

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 568-4232-5-ND 1256090-GTL2003PW,112 GTL2003PW,112 GTL2003PW,112
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" SSOP SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1897443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SOT-23
Output Type 3-State; 3 State
View Details
4-bit dual-supply voltage level translating buffer with Schmitt-trigger; 3-state - NXU0104PW-Q100J - Nexperia B.V.
Specs
Package Type SOT402-1 SOT402-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers