Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-TSSOP
Win Source Part Number: 1009382-GTL2002DP/DG
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Features: Auto-Direction Sensing
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Open Drain
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1 V ~ 5.5 V
Voltage - VCCB: 1 V ~ 5.5 V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935287146118,GTL2002
Base Product Number: GTL20
Product Status: Obsolete
IC TRNSLTR BIDIRECTIONAL 8TSSOP
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-TSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 568-8694-2-ND | 1009382-GTL2002DP/DG,118 | GTL2002DP/DG,118 | GTL2002DP/DG,118 |
| Product Name | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters | Translators, Level Shifters |
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |